HDC25M3S0TC详情
Amphenol HDC25M3S0TC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Package
Bulk
Product Status
活跃
厂商
Amphenol Positronic
Shell Sizes
3
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
螺纹支座
RoHS
N
Brand
Amphenol Positronic
Manufacturer
Positronic
系列
*
定位的数量
25 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
High Density D-Sub Connectors
外壳电镀
Cadmium
安装角
Straight
产品类别
D-Sub High Density Connectors
HDC25M3S0TC拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。