Amphenol HDMF19108632TR
- 收藏
- 对比
HDMF19108632TR
143-HDMF19108632TR
USB、DVI、HDMI 连接器
--
大陆
立即发货

HDMI, Displayport & DVI Connectors HDMI, RECEPTACLE, 0.5mm pitch, 19 pins, Right Angle, A Type with EMI shell, SMT Type, PdNi 27U Au 2U plating, Shell with Black Nickel plating, Tape and Reel Packing
1最小包装量--
HDMF19108632TR详情
Amphenol HDMF19108632TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
1750
Mounting Styles
PCB 安装
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Reel
定位的数量
19 Position
性别
Female
子类别
Audio & Video Connectors
方向
直角
终端样式
SMD/SMT
产品类别
HDMI, Displayport & DVI Connectors
产品
HDMI
产品类别
HDMI, Displayport & DVI Connectors
HDMF19108632TR拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)







哦! 它是空的。