HK00P-22-20S(368)详情
Amphenol HK00P-22-20S(368)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
F1 Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
HB0604
Approvals
CSA, cURus
Manufacturer
Teco
RoHS
Non-Compliant
类型
Blower, Conveyor, Crusher, Fan, Mixer, Pump
极数
4
转速/转速
1,800 RPM
0个相似型号
HK00P-22-20S(368)拓展信息








哦! 它是空的。