HM13021LF详情
Amphenol HM13021LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
HM13021LF
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Package Description
LEAD FREE
Risk Rank
5.58
Manufacturer Series
HM1
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
3
端子间距
4 mm
Reach合规守则
compliant
触点性别
FEMALE
终端类型
SOLDER
HM13021LF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。