HM2P65PMH3A1GCLF详情
Amphenol HM2P65PMH3A1GCLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
HM2P65PMH3A1GCLF
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Package Description
LEAD FREE
Risk Rank
5.69
Contact Finish Mating
未说明
Manufacturer Series
HM2
Mounting Styles
STRAIGHT
Number of Rows Loaded
7
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
169
端子间距
2 mm
Reach合规守则
compliant
触点性别
MALE
终端类型
PRESS FIT
HM2P65PMH3A1GCLF拓展信息
Amphenol Industrial
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol








哦! 它是空的。