HP2FDCFSCT075CY详情
Amphenol HP2FDCFSCT075CY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
125 VAC/125 VDC
Cable Types
PUR
Manufacturer
Murrelektronik
Side 1 Gender
Male
Side 2 Gender
Female
Manufacturer Part Number
7000-40041-2352500
Factory Pack QuantityFactory Pack Quantity
100
Brand
Amphenol Commercial Products
包装
Bag
连接器类型
M12 Straight Male to M12 Straight Female, 5-pole
子类别
Cable
额定电流
4 Amps
产品类别
同轴电缆
产品类别
同轴电缆
知识产权评级
IP65/IP66K/IP67
长度
25 Meters
HP2FDCFSCT075CY拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。