HP2FSBFSBG084BD详情
Amphenol HP2FSBFSBG084BD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-44511-6770750
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Factory Pack QuantityFactory Pack Quantity
100
Brand
Amphenol Commercial Products
包装
Bag
连接器类型
M12 Straight Male to Straight M12 Male, 4-pole
子类别
电缆组件
额定电流
4 Amps
产品类别
特种电缆
产品类别
特种电缆
知识产权评级
IP65/IP66K/IP67
长度
7.5 Meters
HP2FSBFSBG084BD拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。