Amphenol HRPM-A-050S-RE-E
- 收藏
- 对比
HRPM-A-050S-RE-E
143-HRPM-A-050S-RE-E
位置传感器 - 角度、线性位置测量
--
大陆
立即发货

Hall Effect Sensor, Volt, 30V, Flange; Supply Voltage Dc Min:7V; Supply Voltage Dc Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Voltage; Output Voltage Min:-; Switching Speed:- /Amphenol Piher Sensors And Controls HRPM-A-050S-RE-E
1最小包装量--
HRPM-A-050S-RE-E详情
Amphenol HRPM-A-050S-RE-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
类型
Position Sensor
HRPM-A-050S-RE-E拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。