HST ABK 12.0/2.41 (00)详情
Amphenol HST ABK 12.0/2.41 (00)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
2.41
Operating Temp Range
-55C to 125C
Shrink Wall Type
HEAVY
Inside Diameter After Shrinking
4.45
Inside Diameter Before Shrinking
18
类型
TUBING
收缩率
4:1
0个相似型号
HST ABK 12.0/2.41 (00)拓展信息
HST ARTM 22.0/6.0 (00)
Amphenol
HST ASEC 115 20/6 (00)
Amphenol
HST A-2(Z) 30.0/15.0 (00)
Amphenol
HST AAT 54.0/24.0 (02)
Amphenol
HST A-2(HF) 12.0/6.0 (00)
Amphenol
HST A-2F(YG)40.0/19.1(45)
Amphenol
M85049/58-24
Amphenol
HST ARTH 85.0/25.0 (00)
Amphenol
HST ALB520 55/24 (00)
Amphenol
HST ASEC 150 75/36 (00)
Amphenol








哦! 它是空的。