HVBI003R8AMHBBK详情
Amphenol HVBI003R8AMHBBK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
6
colour
black
Row number
3
Installation type
Free hanging
Remark
无触点
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Amphenol
Brand
Amphenol PCD Shenzhen
系列
AT
Fastening type
门锁支撑
子类别
汽车连接器
Contact type
Male pin
Contact termination
Crimp
HVBI003R8AMHBBK拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。