HVSP0R8MHAB详情
Amphenol HVSP0R8MHAB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
23 - 25.8
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
32
Wrench width
40
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Manufacturer
Amphenol
Brand
Amphenol PCD Shenzhen
系列
HVSP
子类别
电源连接器
产品类别
重型电源连接器
产品类别
重型电源连接器
HVSP0R8MHAB拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。