IO3-222P详情
Amphenol IO3-222P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
外壳材料
PBT
Shell Sizes
-
RoHS
有
系列
AMPMODU Mod IV
终端
-
性别
-
螺距
n/a
触点表面处理
-
注意
-
定位/联系数
8
知识产权评级
-
IO3-222P拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。