IO4-276P详情
Amphenol IO4-276P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wire
外壳材料
Polyamide
Shell Sizes
23x28,8x13,8mm
RoHS
有
系列
初级定时器
终端
Crimp
性别
Female
螺距
n/a
触点表面处理
-
注意
-
定位/联系数
8
知识产权评级
-
IO4-276P拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。