IP48F0H00/AA详情
Amphenol IP48F0H00/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Polyester
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
Contact Materials
Copper Alloy
Mounting Styles
Cable Mount / Free Hanging
Minimum Operating Temperature
- 55 C
Maximum Operating Temperature
+ 125 C
系列
D38999 III
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket (Female)
房屋颜色
Blue
绝缘电阻
5 GOhms
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
IP48F0H00/AA拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (FCI)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。