JN1003S-22D详情
Amphenol JN1003S-22D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-26482
Manufacturer
Amphenol
Brand
Amphenol LTD
For Use With
JN1003 Series Contact Size 22D
RoHS
Compliant
系列
JN1003
包装
Bulk
连接器类型
Circular, Connector, Signal
性别
Female
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
辐射硬化
无
JN1003S-22D拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。