JP400-50048详情
Amphenol JP400-50048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
AUTOMOTIVEC
Package Type
SOIC
Operating Supply Voltage (Max)
25(V)
Operating Supply Voltage (Typ)
5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1(V)
包装
卷带
0个相似型号
JP400-50048拓展信息








哦! 它是空的。