JT00RE-8-35PC(101)详情
Amphenol JT00RE-8-35PC(101)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Galvanized
Bending strength
Flexible
Flame accelerating
无
Degree of protection (IP)
IP65
Nominal diameter
37
RoHS
Non-Compliant
0个相似型号
JT00RE-8-35PC(101)拓展信息








哦! 它是空的。