JT00RT-8-44PC(005LC)详情
Amphenol JT00RT-8-44PC(005LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-25 - 80
Nominal current
16
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Other
Colour outer sheath
Black
Outer diameter approx.
8.8
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
2.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
RoHS
Non-Compliant
频率
0 - 300
长度
15
JT00RT-8-44PC(005LC)拓展信息








哦! 它是空的。