JT00RT-8-6PD(014LC)详情
Amphenol JT00RT-8-6PD(014LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
95D21PA200
Approvals
CE, cUL, FM, UL
Manufacturer
Cal Controls
RoHS
Non-Compliant
输出的数量
3
输出类型
Linear Voltage, Solid State AC
输入类型
RTD, Thermocouple
显示类型
LED
JT00RT-8-6PD(014LC)拓展信息








哦! 它是空的。