JT01RT-12-35PA(014LC)详情
Amphenol JT01RT-12-35PA(014LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
0.046
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
RoHS
Non-Compliant
样式
Enclosed
频率
60 Hz
0个相似型号
JT01RT-12-35PA(014LC)拓展信息








哦! 它是空的。