JT02P-18-30PD(439)详情
Amphenol JT02P-18-30PD(439)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
25
Shell Style#
Right Angle Plug
Manufacturer Part Number
JMLP2524MX
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
Non-Compliant
触点性别
Pin
长度
2.49 Inches
直径
0.98 Inches
0个相似型号
JT02P-18-30PD(439)拓展信息








哦! 它是空的。