JT02RE-12-22S(005)详情
Amphenol JT02RE-12-22S(005)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating (DC)
250 V
Voltage Rating (AC)
250 V
RoHS
Compliant
终端
Faston
性别
Male
额定电流
15 A
达到SVHC
无SVHC
评级结果
IP40
0个相似型号
JT02RE-12-22S(005)拓展信息
JT02RE-12-22S(005)详情
Amphenol JT02RE-12-22S(005)重要参数规格及、参数值,及相似型号如下:
Voltage Rating (DC)
250 V
Voltage Rating (AC)
250 V
RoHS
Compliant
终端
Faston
性别
Male
额定电流
15 A
达到SVHC
无SVHC
评级结果
IP40
JT02RE-12-22S(005)拓展信息