JT02RE-12-3PC(340)详情
Amphenol JT02RE-12-3PC(340)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
F1 Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
EP2008T
Approvals
CE, CSA, cURus
Manufacturer
Teco
RoHS
Non-Compliant
类型
Blower, Conveyor, Crusher, Fan, Mixer, Pump
极数
8
转速/转速
900 RPM
0个相似型号
JT02RE-12-3PC(340)拓展信息








哦! 它是空的。