JT02RE-16-35SC(021)详情
Amphenol JT02RE-16-35SC(021)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
10 → 170 V dc, 10 → 240 V ac
Operation
NO
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-20°C
LED Indicator
有
Maximum Switched Power
10W
Manufacturer Series
M/50/RAC
RoHS
Non-Compliant
类型
Reed
知识产权评级
IP66
JT02RE-16-35SC(021)拓展信息








哦! 它是空的。