JT02RE-24-4PC(406)详情
Amphenol JT02RE-24-4PC(406)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
20.5
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
16.9 - 26
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
36
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
RoHS
Non-Compliant
JT02RE-24-4PC(406)拓展信息








哦! 它是空的。