JT02RP-12-8PC(003)详情
Amphenol JT02RP-12-8PC(003)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel Plated Contacts
Voltage, Rating
60V
Contact Materials
Brass
RoHS
Non-Compliant
性别
Plug
额定电流
6A
0个相似型号
JT02RP-12-8PC(003)拓展信息
JT02RP-12-8PC(003)详情
Amphenol JT02RP-12-8PC(003)重要参数规格及、参数值,及相似型号如下:
触点镀层
Nickel Plated Contacts
Voltage, Rating
60V
Contact Materials
Brass
RoHS
Non-Compliant
性别
Plug
额定电流
6A
JT02RP-12-8PC(003)拓展信息