JT02RP-14-15SD(021)详情
Amphenol JT02RP-14-15SD(021)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Material core insulation
Other
Colour outer sheath
Grey
Outer diameter approx.
7.7
Core identification
Colour
Nominal cross section conductor
0.25
Low smoke (according to EN 61034-2)
无
Material outer sheath
Other
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
JT02RP-14-15SD(021)拓展信息








哦! 它是空的。