JT02RP-16-42PC(009LC)详情
Amphenol JT02RP-16-42PC(009LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
F1 Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
EP2504
Approvals
CE, CSA, cURus
Manufacturer
Teco
RoHS
Non-Compliant
类型
Blower, Conveyor, Crusher, Fan, Mixer, Pump
极数
4
转速/转速
1,800 RPM
0个相似型号
JT02RP-16-42PC(009LC)拓展信息








哦! 它是空的。