JT06RE-18-35PC(021)详情
Amphenol JT06RE-18-35PC(021)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
787300
Approvals
CCC, cUL, GOST, TUV, UL
Manufacturer
PILZ
Mounting
DIN Rail
RoHS
Non-Compliant
终端
笼式夹
类型
PNOZ X2.9P
应用
E-Stop Pushbuttons, Light Barriers, Limit Switches, Safety Gates
电源电压
24 VDC
端子样式
Plug-In
标准
EN60204-1, EN62061, EN954-1, VDE0113-1
辅助触点
1NC
JT06RE-18-35PC(021)拓展信息








哦! 它是空的。