JT06RE-8-98PD(424)详情
Amphenol JT06RE-8-98PD(424)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spiral length (extended)
800
Flame retardant
无
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
4.1
Spiral length (retracted)
200
Core identification
Colour
Nominal cross section conductor
0.14
Nominal voltage U0
50
Protective conductor
无
Nominal voltage U
50
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
JT06RE-8-98PD(424)拓展信息








哦! 它是空的。