JT06RP-14-5S(001)详情
Amphenol JT06RP-14-5S(001)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CP16S1D2B1N1
Approvals
UL
Manufacturer
Warrick a Brand of Gems Sensor
RoHS
Non-Compliant
功能
Solenoid Valve Drain
输出配置
SPST
输出电流
10 A
控制电压
120 VAC
0个相似型号
JT06RP-14-5S(001)拓展信息








哦! 它是空的。