JT07A-12-4SB(382)详情
Amphenol JT07A-12-4SB(382)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
283627-100000
Approvals
CE;cULus
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Pepperl Fuchs
RoHS
Non-Compliant
操作温度
-40 to 85 Degrees C
终端
M23 Device Plug, Clockwise (type 9416)
输入电压
4.75~30 VDC
轴承
-40 to 85
知识产权评级
IP67
JT07A-12-4SB(382)拓展信息








哦! 它是空的。