JT07RP-10-99PD详情
Amphenol JT07RP-10-99PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
8.99 mm
Minimum Cable Diameter (mm)
5 mm
Angle
Straight
Cable Style
Round
Manufacturer
Mencom
Grip Type
Bushing Grip
RoHS
Non-Compliant
组成
Non-Metallic
知识产权评级
IP68
0个相似型号
JT07RP-10-99PD拓展信息








哦! 它是空的。