JT07RP-20-39PC(433)详情
Amphenol JT07RP-20-39PC(433)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Rail mounting possible
有
Suitable for safety functions
有
Voltage type of supply voltage
AC/DC
RoHS
Non-Compliant
深度
115
宽度
105
高度
135
JT07RP-20-39PC(433)拓展信息








哦! 它是空的。