JT07RT-10-99SC(397)详情
Amphenol JT07RT-10-99SC(397)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4
Manufacturer Part Number
40-400-200-psi/kg/cm2-1/4
Case Style
Lower Mount
Range
0-200 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
JT07RT-10-99SC(397)拓展信息








哦! 它是空的。