JT07RT-16-13SA(005)详情
Amphenol JT07RT-16-13SA(005)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-510-400-psi
Case Style
Center Back Mount
Range
0-400 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
JT07RT-16-13SA(005)拓展信息








哦! 它是空的。