JT07RT-18-11SB(014)详情
Amphenol JT07RT-18-11SB(014)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
F1 Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
HBV0102C
Approvals
CSA, cURus
Manufacturer
Teco
RoHS
Non-Compliant
类型
Blower, Conveyor, Crusher, Fan, Mixer, Pump
极数
2
转速/转速
3,600 RPM
0个相似型号
JT07RT-18-11SB(014)拓展信息








哦! 它是空的。