JT08RE-10-13PC(021)详情
Amphenol JT08RE-10-13PC(021)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage Ue
24 - 24
Degree of protection (IP)
IP65
Degree of protection (NEMA)
4X
Voltage type for actuating
DC
RoHS
Non-Compliant
0个相似型号
JT08RE-10-13PC(021)拓展信息








哦! 它是空的。