JT08RP-8-98PD(004)详情
Amphenol JT08RP-8-98PD(004)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
材料
Polyamide (PA)
Unit Weight
0.130866 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
-
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
类型
Housing
颜色
Black
性别
Female
子类别
Terminals
终端样式
-
触点性别
Socket (Female)
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
Accessories
安装角
Straight
产品类别
Terminals
JT08RP-8-98PD(004)拓展信息








哦! 它是空的。