JTG06RP-16-8PC(152)详情
Amphenol JTG06RP-16-8PC(152)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal voltage
250
Built-in depth
10
Type of fastening
Screw mounting
Material quality
Thermoplastic
RoHS
Non-Compliant
照明
无
0个相似型号
JTG06RP-16-8PC(152)拓展信息








哦! 它是空的。