JTL07RE-18-28SA(005)详情
Amphenol JTL07RE-18-28SA(005)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
14
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
9 - 16
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
RoHS
Non-Compliant
JTL07RE-18-28SA(005)拓展信息








哦! 它是空的。