JTL07RP-16-99PC(406)详情
Amphenol JTL07RP-16-99PC(406)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Degree of protection (IP)
IP30
Degree of protection (NEMA)
2
Device construction
Distributor board mounting
RoHS
Non-Compliant
0个相似型号
JTL07RP-16-99PC(406)拓展信息








哦! 它是空的。