JTN06A-8-3SB详情
Amphenol JTN06A-8-3SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS351024G3457PS
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Danaher Controls
RoHS
Non-Compliant
操作温度
-40 to 70 Degrees C
终端
10 Pin Connector
输出电压
5 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
配套连接器
Included
JTN06A-8-3SB拓展信息








哦! 它是空的。