JTN08RE-24-24SC详情
Amphenol JTN08RE-24-24SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HA1L-A1C28V-R
Manufacturer
IDEC
RoHS
Non-Compliant
端子类型
PCB
灯型
LED
触点
DPDT
知识产权评级
IP65
0个相似型号
JTN08RE-24-24SC拓展信息
JTN08RE-24-24SC详情
Amphenol JTN08RE-24-24SC重要参数规格及、参数值,及相似型号如下:
Operation
Maintained
Manufacturer Part Number
HA1L-A1C28V-R
Manufacturer
IDEC
RoHS
Non-Compliant
端子类型
PCB
灯型
LED
触点
DPDT
知识产权评级
IP65
JTN08RE-24-24SC拓展信息