JTP00RE-20-2PB(301)详情
Amphenol JTP00RE-20-2PB(301)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-410-60-psi/bar
Case Style
Lower Mount
Range
0-60 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
JTP00RE-20-2PB(301)拓展信息








哦! 它是空的。