JTP00RP-12-8PB(009)详情
Amphenol JTP00RP-12-8PB(009)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
IP67
Construction type
Built-up device plug
Rated frequency
50 - 60
RoHS
Non-Compliant
0个相似型号
JTP00RP-12-8PB(009)拓展信息
JTP00RP-12-8PB(009)详情
Amphenol JTP00RP-12-8PB(009)重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Degree of protection (IP)
IP67
Construction type
Built-up device plug
Rated frequency
50 - 60
RoHS
Non-Compliant
JTP00RP-12-8PB(009)拓展信息