JTP00RP-18-66SC(005)详情
Amphenol JTP00RP-18-66SC(005)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
房屋材料
Aluminium
Contact Materials
Gold
RoHS
Compliant
终端
Solder
性别
Male
额定电流
7.5 A
触点性别
Male
0个相似型号
JTP00RP-18-66SC(005)拓展信息
JTP00RP-18-66SC(005)详情
Amphenol JTP00RP-18-66SC(005)重要参数规格及、参数值,及相似型号如下:
底架
Cable
房屋材料
Aluminium
Contact Materials
Gold
RoHS
Compliant
终端
Solder
性别
Male
额定电流
7.5 A
触点性别
Male
JTP00RP-18-66SC(005)拓展信息