JTP00RT-12-4S(023)详情
Amphenol JTP00RT-12-4S(023)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
12 mm
Minimum Cable Diameter (mm)
4 mm
Angle
Straight
Manufacturer Part Number
RBSG-M251
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Non Armoured Compression Gland
RoHS
有
组成
Metallic
知识产权评级
IP68
JTP00RT-12-4S(023)拓展信息








哦! 它是空的。