JTP02RE-12-98SB(005)详情
Amphenol JTP02RE-12-98SB(005)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin Plated Contacts
Voltage, Rating
60V
Contact Materials
Brass
RoHS
Non-Compliant
性别
Receptacle
额定电流
16A
0个相似型号
JTP02RE-12-98SB(005)拓展信息
JTP02RE-12-98SB(005)详情
Amphenol JTP02RE-12-98SB(005)重要参数规格及、参数值,及相似型号如下:
触点镀层
Tin Plated Contacts
Voltage, Rating
60V
Contact Materials
Brass
RoHS
Non-Compliant
性别
Receptacle
额定电流
16A
JTP02RE-12-98SB(005)拓展信息