JTP02RE-16-26SA(340)详情
Amphenol JTP02RE-16-26SA(340)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Metal
Type of electric connection
Other
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Colour front ring
Chrome
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
RoHS
Non-Compliant
JTP02RE-16-26SA(340)拓展信息








哦! 它是空的。